18.2V Clamp 12.4A Ipp Tvs Diode Surface Mount PowerDI™ 123
18.2V Clamp 12.4A Ipp Tvs Diode Surface Mount PowerDI™ 123
18.2V Clamp 12.4A Ipp Tvs Diode Surface Mount PowerDI™ 123
Diode TVS Single Uni-Dir 11V 225W 2-Pin PowerDI 123 T/R Product overview: DFLT11A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V, 225W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, 225W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT11A-7 can be used for catalog matching and distributor lookup.
TVS DIODE 11VWM 18.2VC PWRDI 123
TVS DIODE 11VWM 18.2VC PWRDI 123
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DFLT11A-7DKR-ND | 144-DFLT11A-7 | DFLT11A-7 | DFLT11A-7 |
| Product Name | TVS Diodes | 11V 225W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | POWERDI®123 | Tape and Reel | POWERDI®123 | PowerDITM 123 |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | |
| VC | 18.2 volts | 18.2 volts | 18.2 volts | |
| VBR | 12.2 volts | 12.2 volts | 12.2 volts |