DIODE SCHOTTKY 60V 2A PWRDI123 Product overview: DFLS260Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS260Q-7 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033093-DFLS260Q-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Capacitance @ Vr, F: 67pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
SCHOTTKY RECT, SINGLE, 60V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 60V 2A PWRDI123
Schottky Diodes & Rectifiers 2.0A Schottky Rec 60Vr 50A .62Vf 67pF
DIODE SCHOTTKY 60V 2A PWRDI123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-DFLS260Q-7 | DFLS260Q-7DICT-ND | 1033093-DFLS260Q-7 | 07AH3714 | DFLS260Q-7 | DFLS260Q-7 | DFLS260Q-7 |
| Product Name | Schottky 60V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - DFLS260Q-7 | Schottky Rect, Single, 60V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | PowerDI 123 | PowerDI 123 | PowerDI123 | POWERDI®123 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |