Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 014175-DFLS260-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -55°C to 125°C
Family Name: DFLS260
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; SS26LRT; SS26LRU;
Introduction Date: June 24, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 60V 2A PWRDI123 Product overview: DFLS260-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS260-7 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 2A PWRDI123
Schottky Diodes & Rectifiers 2.0A 60V HI EFFICNCY
DIODE SCHOTTKY 60V 2A PWRDI123
SCHOTTKY RECTIFIER, 2A, 60V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | DFLS260-7DICT-ND | 014175-DFLS260-7 | 280-DFLS260-7 | DFLS260-7 | DFLS260-7 | DFLS260-7 | 82Y6514 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DFLS260-7 | Schottky 60V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 2A, 60V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -65 C (-85 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | PowerDI 123 | Tape & Reel (TR) | POWERDI-123-2 | POWERDI®123 | PowerDI 123 | ||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | 0.6200 volts |