Diode Schottky 40V 2A Surface Mount PowerDI™ 123
Diode Schottky 40V 2A Surface Mount PowerDI™ 123
Diode Schottky 40V 2A Surface Mount PowerDI™ 123
DIODE SCHOTTKY 40V 2A PWRDI123 Product overview: DFLS240L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS240L-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014174-DFLS240L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 90pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
SCHOTTKY DIODE, 2A, 40V, PowerDI-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A PWRDI123
DIODE SCHOTTKY 40V 2A PWRDI123
40V 500mV@2A 2A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 2.0A 40V LFF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | DFLS240LDIDKR-ND | 280-DFLS240L-7 | 014174-DFLS240L-7 | 25R4488 | DFLS240L-7 | DFLS240L-7 | DFLS240L-7 | DFLS240L-7 |
| Product Name | Single Diodes | Schottky 40V 2A Diode and Rectifier | Diodes, Rectifiers - Single - DFLS240L-7 | Schottky Diode, 2A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Package | Tape & Reel (TR) | PowerDI 123 | SMD | POWERDI®123 | POWERDI-123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |