Manufacturer: Diodes Incorporated
Win Source Part Number: 014173-DFLS240-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Capacitance @ Vr, F: 28pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: DFLS240
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; SS25L R3; SS25LRTG;
Introduction Date: February 15, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 2A PWRDI123 Product overview: DFLS240-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS240-7 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount PowerDI™ 123
Diode Schottky 40V 2A Surface Mount PowerDI™ 123
Diode Schottky 40V 2A Surface Mount PowerDI™ 123
DIODE SCHOTTKY 40V 2A PWRDI123
40V 700mV@2A 2A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY DIODE, 2A, 40V, PowerDI-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A PWRDI123
Schottky Diodes & Rectifiers 2.0A 40V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 014173-DFLS240-7 | 280-DFLS240-7 | DFLS240-7DIDKR-ND | DFLS240-7 | DFLS240-7 | 25R4487 | DFLS240-7 | DFLS240-7 |
| Product Name | Diodes, Rectifiers - Single - DFLS240-7 | Schottky 40V 2A Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diode, 2A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 123 | Tape & Reel (TR) | POWERDI®123 | SMD | POWERDI-123 | |||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |