DIODES Incorporated Diodes, Rectifiers - Single - DFLS230Q-7 DFLS230Q-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868648-DFLS230Q-7 Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 2A Surface Mount PowerDI™ 123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: DFLS230 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DFLS230Q-7DITR, DFLS230Q-7DICT, DFLS230Q-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868648-DFLS230Q-7 Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 2A Surface Mount PowerDI™ 123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: DFLS230 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DFLS230Q-7DITR, DFLS230Q-7DICT, DFLS230Q-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DFLS230Q-7 - 868648-DFLS230Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLS230Q-7
868648-DFLS230Q-7
Diodes, Rectifiers - Single - DFLS230Q-7 868648-DFLS230Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868648-DFLS230Q-7 Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 2A Surface Mount PowerDI™ 123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: DFLS230 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DFLS230Q-7DITR, DFLS230Q-7DICT, DFLS230Q-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868648-DFLS230Q-7
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 2A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFLS230
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DFLS230Q-7DITR, DFLS230Q-7DICT, DFLS230Q-7DIDKR

Buy Now Datasheet
Single Diodes - DFLS230Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS230Q-7DIDKR-ND
Single Diodes DFLS230Q-7DIDKR-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 123

Diode Schottky 30V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS230Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS230Q-7DICT-ND
Single Diodes DFLS230Q-7DICT-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 123

Diode Schottky 30V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS230Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS230Q-7DITR-ND
Single Diodes DFLS230Q-7DITR-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 123

Diode Schottky 30V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-DFLS230Q-7
Schottky 30V 2A Diode and Rectifier 280-DFLS230Q-7
DIODE SCHOTTKY 30V 2A PWRDI123 Product overview: DFLS230Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS230Q-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PWRDI123 Product overview: DFLS230Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS230Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DFLS230Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLS230Q-7
Discrete Semiconductor Products - Diodes - Rectifiers DFLS230Q-7
DIODE SCHOTTKY 30V 2A PWRDI123

DIODE SCHOTTKY 30V 2A PWRDI123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DFLS230Q-7
Schottky Diodes & Rectifiers DFLS230Q-7
Schottky Diodes & Rectifiers 2.0A Schottky Rec 30V 0.49Vf 1.0mA

Schottky Diodes & Rectifiers 2.0A Schottky Rec 30V 0.49Vf 1.0mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 868648-DFLS230Q-7 DFLS230Q-7DIDKR-ND 280-DFLS230Q-7 DFLS230Q-7 DFLS230Q-7
Product Name Diodes, Rectifiers - Single - DFLS230Q-7 Single Diodes Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package PowerDI™ 123 Tape & Reel (TR) PowerDI123
Unlock Full Specs
to access all available technical data