DIODE SCHOTTKY 30V 2A PWRDI123 Product overview: DFLS230-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS230-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014172-DFLS230-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 75pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: DFLS230
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; SS23LRTG; SS23L MQG;
Introduction Date: December 17, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 2A Surface Mount PowerDI™ 123
Diode Schottky 30V 2A Surface Mount PowerDI™ 123
Diode Schottky 30V 2A Surface Mount PowerDI™ 123
DIODE SCHOTTKY 30V 2A PWRDI123
DIODE SCHOTTKY 30V 2A POWERDI123
DIODE SCHOTTKY 30V 2A PWRDI123
Schottky Diodes & Rectifiers 2.0A 30V LFF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-DFLS230-7 | 014172-DFLS230-7 | DFLS230DICT-ND | DFLS230-7 | 233-DFLS230-7 | DFLS230-7 | DFLS230-7 |
| Product Name | Schottky 30V 2A Diode and Rectifier | Diodes, Rectifiers - Single - DFLS230-7 | Single Diodes | Single Diodes | DIODE SCHOTTKY 30V 2A POWERDI123 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | PowerDI 123 | POWERDI®123 | POWERDI®123 | POWERDI-123 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Life Cycle Stage | Active | Active | Active |