Diode Schottky 20V 2A Surface Mount PowerDI™ 123
Diode Schottky 20V 2A Surface Mount PowerDI™ 123
Diode Schottky 20V 2A Surface Mount PowerDI™ 123
DIODE SCHOTTKY 20V 2A PWRDI123 Product overview: DFLS220L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS220L-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014171-DFLS220L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 75pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 20V 2A PWRDI123
Schottky Diodes & Rectifiers 2.0A 20V LFF
20V 360mV@1A 2A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 20V 2A PWRDI123
SCHOTTKY RECTIFIER, 2A, 20V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | DFLS220LDICT-ND | 280-DFLS220L-7 | 014171-DFLS220L-7 | DFLS220L-7 | DFLS220L-7 | DFLS220L-7 | DFLS220L-7 | 99AC3920 |
| Product Name | Single Diodes | Schottky 20V 2A Diode and Rectifier | Diodes, Rectifiers - Single - DFLS220L-7 | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 2A, 20V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Package | Tape & Reel (TR) | PowerDI 123 | POWERDI®123 | POWERDI-123 | PowerDI 123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |