DIODES Incorporated Single Diodes DFLS2100Q-7

Description
Diode Schottky 100V 2A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DFLS2100Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS2100Q-7DITR-ND
Single Diodes DFLS2100Q-7DITR-ND
Diode Schottky 100V 2A Surface Mount PowerDI™ 123

Diode Schottky 100V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS2100Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS2100Q-7DICT-ND
Single Diodes DFLS2100Q-7DICT-ND
Diode Schottky 100V 2A Surface Mount PowerDI™ 123

Diode Schottky 100V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS2100Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS2100Q-7DIDKR-ND
Single Diodes DFLS2100Q-7DIDKR-ND
Diode Schottky 100V 2A Surface Mount PowerDI™ 123

Diode Schottky 100V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-DFLS2100Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-DFLS2100Q-7
Schottky 100V 2A Diode and Rectifier 280-DFLS2100Q-7
DIODE SCHOTTKY 100V 2A PWRDI123 Product overview: DFLS2100Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS2100Q-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A PWRDI123 Product overview: DFLS2100Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS2100Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DFLS2100Q-7 - 868645-DFLS2100Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLS2100Q-7
868645-DFLS2100Q-7
Diodes, Rectifiers - Single - DFLS2100Q-7 868645-DFLS2100Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868645-DFLS2100Q-7 Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 2A Surface Mount PowerDI™ 123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: DFLS2100 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DFLS2100Q-7DICT, DFLS2100Q-7DIDKR, DFLS2100Q-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868645-DFLS2100Q-7
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 2A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFLS2100
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DFLS2100Q-7DICT, DFLS2100Q-7DIDKR, DFLS2100Q-7DITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DFLS2100Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLS2100Q-7
Discrete Semiconductor Products - Diodes - Rectifiers DFLS2100Q-7
DIODE SCHOTTKY 100V 2A PWRDI123

DIODE SCHOTTKY 100V 2A PWRDI123

Supplier's Site
Single Diodes - DFLS2100Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DFLS2100Q-7
Single Diodes DFLS2100Q-7
DIODE SCHOTTKY 100V 2A PWRDI123

DIODE SCHOTTKY 100V 2A PWRDI123

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 07AH3712 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
07AH3712
Schottky Rect, Single, 100V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 07AH3712
SCHOTTKY RECT, SINGLE, 100V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DFLS2100Q-7
Schottky Diodes & Rectifiers DFLS2100Q-7
Schottky Diodes & Rectifiers 2.0A 100V Schottky 71Vr 40Ifsm 0.86Vf

Schottky Diodes & Rectifiers 2.0A 100V Schottky 71Vr 40Ifsm 0.86Vf

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number DFLS2100Q-7DITR-ND 280-DFLS2100Q-7 868645-DFLS2100Q-7 DFLS2100Q-7 DFLS2100Q-7 07AH3712 DFLS2100Q-7
Product Name Single Diodes Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - DFLS2100Q-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rect, Single, 100V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI™ 123 POWERDI®123 PowerDI 123 POWERDI123-2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data