Diode Schottky 100V 2A Surface Mount PowerDI™ 123
Diode Schottky 100V 2A Surface Mount PowerDI™ 123
Diode Schottky 100V 2A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 014170-DFLS2100-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 860mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 36pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: DFLS2100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 2SS100L; RB068MM100TFTR; 2SS100L-W; STPS2H100ZF;
Introduction Date: June 24, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 100V 2A PWRDI123 Product overview: DFLS2100-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS2100-7 can be used for catalog matching and distributor lookup.
100V 860mV@2A 2A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 2A, 100V, POWERDI123; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):-; Diode Configuration:Single
Schottky Diodes & Rectifiers 2.0A High Volt SBR 100V 71VR 2.0A IF
DIODE SCHOTTKY 100V 2A PWRDI123
DIODE SCHOTTKY 100V 2A PWRDI123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | DFLS2100-7DITR-ND | 014170-DFLS2100-7 | 280-DFLS2100-7 | DFLS2100-7 | 82Y6512 | DFLS2100-7 | DFLS2100-7 | DFLS2100-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DFLS2100-7 | Schottky 100V 2A Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 2A, 100V, Powerdi123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 123 | Tape & Reel (TR) | PowerDI 123 | POWERDI-123 | POWERDI®123 |