DIODES Incorporated Schottky 60V 1A Diode and Rectifier DFLS160Q-7

Description
DIODE SCHOTTKY 60V 1A PWRDI123 Product overview: DFLS160Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS160Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A PWRDI123 Product overview: DFLS160Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS160Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-DFLS160Q-7
Schottky 60V 1A Diode and Rectifier 280-DFLS160Q-7
DIODE SCHOTTKY 60V 1A PWRDI123 Product overview: DFLS160Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS160Q-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PWRDI123 Product overview: DFLS160Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS160Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - DFLS160Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS160Q-7DIDKR-ND
Single Diodes DFLS160Q-7DIDKR-ND
Diode Schottky 60V 1A Surface Mount PowerDI™ 123

Diode Schottky 60V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS160Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS160Q-7DICT-ND
Single Diodes DFLS160Q-7DICT-ND
Diode Schottky 60V 1A Surface Mount PowerDI™ 123

Diode Schottky 60V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS160Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS160Q-7DITR-ND
Single Diodes DFLS160Q-7DITR-ND
Diode Schottky 60V 1A Surface Mount PowerDI™ 123

Diode Schottky 60V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes, Rectifiers - Single - DFLS160Q-7 - 852143-DFLS160Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLS160Q-7
852143-DFLS160Q-7
Diodes, Rectifiers - Single - DFLS160Q-7 852143-DFLS160Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 852143-DFLS160Q-7 Series: Automotive, AEC-Q101 Features: Diode 60 V Package: Reel - TR Family Name: DFLS160 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DFLS160Q-7DIDKR, DFLS160Q-7DITR, DFLS160Q-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 852143-DFLS160Q-7
Series: Automotive, AEC-Q101
Features: Diode 60 V
Package: Reel - TR
Family Name: DFLS160
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DFLS160Q-7DIDKR, DFLS160Q-7DITR, DFLS160Q-7DICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DFLS160Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLS160Q-7
Discrete Semiconductor Products - Diodes - Rectifiers DFLS160Q-7
DIODE SCHOTTKY 60V 1A PWRDI123

DIODE SCHOTTKY 60V 1A PWRDI123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DFLS160Q-7
Schottky Diodes & Rectifiers DFLS160Q-7
Schottky Diodes & Rectifiers 1.0A Schottky Rec 60Vr 50Vf .1mA

Schottky Diodes & Rectifiers 1.0A Schottky Rec 60Vr 50Vf .1mA

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - DFLS160Q-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
DFLS160Q-7
Diodes >> Schottky Barrier Diodes (SBD) DFLS160Q-7
60V 500mV@1A 1A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS

60V 500mV@1A 1A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - DFLS160Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DFLS160Q-7
Single Diodes DFLS160Q-7
DIODE SCHOTTKY 60V 1A PWRDI123

DIODE SCHOTTKY 60V 1A PWRDI123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-DFLS160Q-7 DFLS160Q-7DIDKR-ND 852143-DFLS160Q-7 DFLS160Q-7 DFLS160Q-7 DFLS160Q-7 DFLS160Q-7
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - DFLS160Q-7 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Package Tape & Reel (TR) PowerDI123 POWERDI®123
Unlock Full Specs
to access all available technical data