DIODE SCHOTTKY 60V 1A PWRDI123 Product overview: DFLS160-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS160-7 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Surface Mount PowerDI™ 123
Diode Schottky 60V 1A Surface Mount PowerDI™ 123
Diode Schottky 60V 1A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 014169-DFLS160-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Capacitance @ Vr, F: 67pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: DFLS160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DFLS160Q-7; FSL16; SS16LWHRQG; SMD16PL;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 1A PWRDI123
SCHOTTKY DIODE, 1A, 60V, PowerDI-123; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers SCHOTTKY RECT
60V 500mV@1A 1A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V 1A PWRDI123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-DFLS160-7 | DFLS160DITR-ND | 014169-DFLS160-7 | DFLS160-7 | 25R4485 | DFLS160-7 | DFLS160-7 | DFLS160-7 |
| Product Name | Schottky 60V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - DFLS160-7 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 1A, 60V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Package | Tape & Reel (TR) | PowerDI 123 | SMD | POWERDI-123 | POWERDI®123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |