DIODE SCHOTT 40V 1.1A PWRDI123 Product overview: DFLS140Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140Q-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014168-DFLS140Q-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA
Current - Reverse Leakage @ Vr: 20μA @ 40V
Capacitance @ Vr, F: 28pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123
DIODE SCHOTT 40V 1.1A PWRDI123
DIODE SCHOTT 40V 1.1A PWRDI123
Schottky Diodes & Rectifiers Schottky SBR Rec 1A 40V 40A .55Vf
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-DFLS140Q-7 | 014168-DFLS140Q-7 | DFLS140Q-7DITR-ND | DFLS140Q-7 | DFLS140Q-7 | DFLS140Q-7 |
| Product Name | 40V 1.1A Diode and Rectifier | Diodes, Rectifiers - Single - DFLS140Q-7 | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | PowerDI 123 | POWERDI®123 | PowerDI123 |