DIODE SCHOTTKY 40V 1A PWRDI123 Product overview: DFLS140L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140L-7 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount PowerDI™ 123
Diode Schottky 40V 1A Surface Mount PowerDI™ 123
Diode Schottky 40V 1A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 014167-DFLS140L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 90pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: DFLS140L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; RBS1MM40A; SS1FL4HM3/H;
Introduction Date: July 12, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 1A PWRDI123
Schottky Diodes & Rectifiers 1A 40V
DIODE SCHOTTKY 40V 1A PWRDI123
SCHOTTKY DIODE, 1A, 40V, PowerDI-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-DFLS140L-7 | DFLS140LDIDKR-ND | 014167-DFLS140L-7 | DFLS140L-7 | DFLS140L-7 | DFLS140L-7 | 25R4484 |
| Product Name | Schottky 40V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - DFLS140L-7 | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 1A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. |
| Package | Tape & Reel (TR) | PowerDI 123 | POWERDI®123 | POWERDI-123 | SMD | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Life Cycle Stage | Active | Active |