DIODES Incorporated Schottky 40V 1.1A Diode and Rectifier DFLS140-7-F

Description
Rectifier Diode Schottky 40V 1.1A 2-Pin PowerDI 123 T/R Product overview: DFLS140-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140-7-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 40V 1.1A 2-Pin PowerDI 123 T/R Product overview: DFLS140-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140-7-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1.1A Diode and Rectifier - 280-DFLS140-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.1A Diode and Rectifier
280-DFLS140-7-F
Schottky 40V 1.1A Diode and Rectifier 280-DFLS140-7-F
Rectifier Diode Schottky 40V 1.1A 2-Pin PowerDI 123 T/R Product overview: DFLS140-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140-7-F can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 1.1A 2-Pin PowerDI 123 T/R Product overview: DFLS140-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140-7-F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 251799-DFLS140-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251799-DFLS140-7-F
Discrete Semiconductor Products 251799-DFLS140-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 251799-DFLS140-7-F Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: DFLS140 Alternative Parts (Cross-Reference): SS1040HET/R13; RB160M-40; SL04-HE3-18; SL04-M3-08; Introduction Date: April 08, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 251799-DFLS140-7-F
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: DFLS140
Alternative Parts (Cross-Reference): SS1040HET/R13; RB160M-40; SL04-HE3-18; SL04-M3-08;
Introduction Date: April 08, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-DFLS140-7-F 251799-DFLS140-7-F
Product Name Schottky 40V 1.1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data