DIODES Incorporated Single Diodes DFLS130-7

Description
Diode Schottky 30V 1A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DFLS130DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS130DIDKR-ND
Single Diodes DFLS130DIDKR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 123

Diode Schottky 30V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS130DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS130DICT-ND
Single Diodes DFLS130DICT-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 123

Diode Schottky 30V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS130DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS130DITR-ND
Single Diodes DFLS130DITR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 123

Diode Schottky 30V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes, Rectifiers - Single - DFLS130-7 - 014165-DFLS130-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLS130-7
014165-DFLS130-7
Diodes, Rectifiers - Single - DFLS130-7 014165-DFLS130-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014165-DFLS130-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014165-DFLS130-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-DFLS130-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-DFLS130-7
Schottky 30V 1A Diode and Rectifier 280-DFLS130-7
DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DFLS130-7
Schottky Diodes & Rectifiers DFLS130-7
Schottky Diodes & Rectifiers 1A 30V

Schottky Diodes & Rectifiers 1A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DFLS130-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLS130-7
Discrete Semiconductor Products - Diodes - Rectifiers DFLS130-7
DIODE SCHOTTKY 30V 1A PWRDI123

DIODE SCHOTTKY 30V 1A PWRDI123

Supplier's Site
Single Diodes - DFLS130-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DFLS130-7
Single Diodes DFLS130-7
DIODE SCHOTTKY 30V 1A PWRDI123

DIODE SCHOTTKY 30V 1A PWRDI123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number DFLS130DIDKR-ND 014165-DFLS130-7 280-DFLS130-7 DFLS130-7 DFLS130-7 DFLS130-7
Product Name Single Diodes Diodes, Rectifiers - Single - DFLS130-7 Schottky 30V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Dual Schottky barrier diode - 1PS70SB16,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W - BAS3010B-03W - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
3 suppliers