DIODES Incorporated Schottky 30V 1A Diode and Rectifier DFLS130-7-G

Description
DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130-7-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130-7-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-DFLS130-7-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-DFLS130-7-G
Schottky 30V 1A Diode and Rectifier 280-DFLS130-7-G
DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130-7-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130-7-G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DFLS130-7-G - 868642-DFLS130-7-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLS130-7-G
868642-DFLS130-7-G
Diodes, Rectifiers - Single - DFLS130-7-G 868642-DFLS130-7-G
Manufacturer: Diodes Incorporated Win Source Part Number: 868642-DFLS130-7-G Features: Diode Schottky 30 V 1A Surface Mount PowerDI™ 123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: POWERDI®123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 868642-DFLS130-7-G
Features: Diode Schottky 30 V 1A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: POWERDI®123
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DFLS130-7-G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLS130-7-G
Discrete Semiconductor Products - Diodes - Rectifiers DFLS130-7-G
DIODE SCHOTTKY 30V 1A PWRDI123

DIODE SCHOTTKY 30V 1A PWRDI123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DFLS130-7-G 868642-DFLS130-7-G DFLS130-7-G
Product Name Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - DFLS130-7-G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI™ 123
Unlock Full Specs
to access all available technical data