DIODE SCHOTTKY 20V 1A PWRDI123 Product overview: DFLS120L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS120L-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014164-DFLS120L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 75pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: DFLS120L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DFLS120LQ-7; MBR120VLSF; CMMSH1-20 BK; CMMSH1-20 TR;
Introduction Date: April 06, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Diode Schottky 20V 1A Surface Mount PowerDI™ 123
Diode Schottky 20V 1A Surface Mount PowerDI™ 123
Diode Schottky 20V 1A Surface Mount PowerDI™ 123
Schottky Diodes & Rectifiers 1A 20V
DIODE SCHOTTKY 20V 1A PWRDI123
RECTIFIER STD RECOVERY POWERDI 123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
20V 360mV@1A 1A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 20V 1A PWRDI123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-DFLS120L-7 | 014164-DFLS120L-7 | DFLS120LDITR-ND | DFLS120L-7 | DFLS120L-7 | 25R4481 | DFLS120L-7 | DFLS120L-7 |
| Product Name | Schottky 20V 1A Diode and Rectifier | Diodes, Rectifiers - Single - DFLS120L-7 | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Rectifier Std Recovery Powerdi 123; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PowerDI 123 | POWERDI-123 | POWERDI®123 | SMD | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Life Cycle Stage | Active | Active |