DIODES Incorporated Single Diodes DFLS1200Q-7

Description
Diode Schottky 200V 1A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Schottky 200V 1A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DFLS1200Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS1200Q-7DIDKR-ND
Single Diodes DFLS1200Q-7DIDKR-ND
Diode Schottky 200V 1A Surface Mount PowerDI™ 123

Diode Schottky 200V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS1200Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS1200Q-7DICT-ND
Single Diodes DFLS1200Q-7DICT-ND
Diode Schottky 200V 1A Surface Mount PowerDI™ 123

Diode Schottky 200V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS1200Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS1200Q-7DITR-ND
Single Diodes DFLS1200Q-7DITR-ND
Diode Schottky 200V 1A Surface Mount PowerDI™ 123

Diode Schottky 200V 1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes, Rectifiers - Single - DFLS1200Q-7 - 849622-DFLS1200Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLS1200Q-7
849622-DFLS1200Q-7
Diodes, Rectifiers - Single - DFLS1200Q-7 849622-DFLS1200Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 849622-DFLS1200Q-7 Series: Automotive, AEC-Q101 Features: Diode 200 V Package: Reel - TR Family Name: DFLS1200 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: DFLS1200Q-7DITR, DFLS1200Q-7DICT, DFLS1200Q-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 849622-DFLS1200Q-7
Series: Automotive, AEC-Q101
Features: Diode 200 V
Package: Reel - TR
Family Name: DFLS1200
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DFLS1200Q-7DITR, DFLS1200Q-7DICT, DFLS1200Q-7DIDKR

Buy Now Datasheet
Singapore, Singapore
Schottky 200V 1A Diode and Rectifier
280-DFLS1200Q-7
Schottky 200V 1A Diode and Rectifier 280-DFLS1200Q-7
DIODE SCHOTTKY 200V 1A PWRDI123 Product overview: DFLS1200Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS1200Q-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 1A PWRDI123 Product overview: DFLS1200Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS1200Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Single, 200V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 07AH3710 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 200V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
07AH3710
Schottky Rect, Single, 200V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 07AH3710
SCHOTTKY RECT, SINGLE, 200V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 200V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - DFLS1200Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DFLS1200Q-7
Single Diodes DFLS1200Q-7
DIODE SCHOTTKY 200V 1A PWRDI123

DIODE SCHOTTKY 200V 1A PWRDI123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DFLS1200Q-7
Schottky Diodes & Rectifiers DFLS1200Q-7
Schottky Diodes & Rectifiers 1.0A High Volt Schot 200Vr 1.0A .85V .1mA

Schottky Diodes & Rectifiers 1.0A High Volt Schot 200Vr 1.0A .85V .1mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DFLS1200Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLS1200Q-7
Discrete Semiconductor Products - Diodes - Rectifiers DFLS1200Q-7
DIODE SCHOTTKY 200V 1A PWRDI123

DIODE SCHOTTKY 200V 1A PWRDI123

Supplier's Site
DIODE SCHOTTKY 200V POWERDI123 - 233-DFLS1200Q-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 200V POWERDI123
233-DFLS1200Q-7
DIODE SCHOTTKY 200V POWERDI123 233-DFLS1200Q-7
DIODE SCHOTTKY 200V POWERDI123

DIODE SCHOTTKY 200V POWERDI123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number DFLS1200Q-7DIDKR-ND 849622-DFLS1200Q-7 280-DFLS1200Q-7 07AH3710 DFLS1200Q-7 DFLS1200Q-7 DFLS1200Q-7 233-DFLS1200Q-7
Product Name Single Diodes Diodes, Rectifiers - Single - DFLS1200Q-7 Schottky 200V 1A Diode and Rectifier Schottky Rect, Single, 200V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 200V POWERDI123
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) PowerDI 123 POWERDI®123 PowerDI123 POWERDI®123
RoHS Compliant RoHS RoHS RoHS
VF 0.8500 volts 0.8500 volts 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
High-speed switching diode - BAS16J,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers