Manufacturer: Diodes Incorporated
Win Source Part Number: 014163-DFLS1200-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 2μA @ 200V
Capacitance @ Vr, F: 23pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: DFLS1200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS1H20LS RVG; SS1H20LSHRVG; SS1H20LSHRQG ;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Diode Schottky 200V 1A Surface Mount PowerDI™ 123
Diode Schottky 200V 1A Surface Mount PowerDI™ 123
Diode Schottky 200V 1A Surface Mount PowerDI™ 123
DIODE SCHOTTKY 200V 1A PWRDI123 Product overview: DFLS1200-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS1200-7 can be used for catalog matching and distributor lookup.
200V 850mV@1A 1A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 200V 1A PWRDI123
SCHOTTKY DIODE, 1A, 200V, PowerDI-123; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
DIODE SCHOTTKY 200V 1A PWRDI123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 014163-DFLS1200-7 | DFLS1200DITR-ND | 280-DFLS1200-7 | DFLS1200-7 | DFLS1200-7 | 25R4482 | DFLS1200-7 | DFLS1200-7 |
| Product Name | Diodes, Rectifiers - Single - DFLS1200-7 | Single Diodes | Schottky 200V 1A Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 1A, 200V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 123 | Tape & Reel (TR) | SMD | POWERDI-123 | POWERDI®123 | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |