Manufacturer: Diodes Incorporated
Win Source Part Number: 868640-DFLS1100Q-7
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 1A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFLS1100
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DFLS1100Q-7DIDKR, DFLS1100Q-7DITR, DFLS1100Q-7DICT
Diode Schottky 100V 1A Surface Mount PowerDI™ 123
Diode Schottky 100V 1A Surface Mount PowerDI™ 123
Diode Schottky 100V 1A Surface Mount PowerDI™ 123
DIODE SCHOTTKY 100V 1A PWRDI123 Product overview: DFLS1100Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS1100Q-7 can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 100V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A PWRDI123
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 100V 1A PWRDI123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 868640-DFLS1100Q-7 | DFLS1100Q-7DITR-ND | 280-DFLS1100Q-7 | 07AH3708 | DFLS1100Q-7 | DFLS1100Q-7 | DFLS1100Q-7 |
| Product Name | Diodes, Rectifiers - Single - DFLS1100Q-7 | Single Diodes | Schottky 100V 1A Diode and Rectifier | Schottky Rect, Single, 100V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | PowerDI™ 123 | Tape & Reel (TR) | PowerDI 123 | POWERDI123-2 | POWERDI®123 | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| RoHS Compliant | RoHS | RoHS |