DIODE SCHOTTKY 100V 1A PWRDI123 Product overview: DFLS1100-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS1100-7 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount PowerDI™ 123
Diode Schottky 100V 1A Surface Mount PowerDI™ 123
Diode Schottky 100V 1A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 014160-DFLS1100-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 36pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: DFLS1100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DFLS1100Q-7 ; SS1H10LW RVG; RB168MM100; RB168MM100TF;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: China, Japan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
SCHOTTKY RECTIFIER, 1A, 100V, POWERDI123; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A PWRDI123
Schottky Diodes & Rectifiers 1.0A 100V
DIODE SCHOTTKY 100V 1A PWRDI123
100V 770mV@1A 1A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-DFLS1100-7 | DFLS1100DITR-ND | 014160-DFLS1100-7 | 25R4480 | DFLS1100-7 | DFLS1100-7 | DFLS1100-7 | DFLS1100-7 |
| Product Name | Schottky 100V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - DFLS1100-7 | Schottky Rectifier, 1A, 100V, Powerdi123; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape & Reel (TR) | PowerDI 123 | SMD | POWERDI®123 | POWERDI-123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Life Cycle Stage | Active | Active |