DIODES Incorporated 800V 1A Diode and Rectifier DFLR1800-7

Description
DIODE GP 800V 1A POWERDI123 Product overview: DFLR1800-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLR1800-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 800V 1A POWERDI123 Product overview: DFLR1800-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLR1800-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 1A Diode and Rectifier
280-DFLR1800-7
800V 1A Diode and Rectifier 280-DFLR1800-7
DIODE GP 800V 1A POWERDI123 Product overview: DFLR1800-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLR1800-7 can be used for catalog matching and distributor lookup.

DIODE GP 800V 1A POWERDI123 Product overview: DFLR1800-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLR1800-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DFLR1800-7 - 014159-DFLR1800-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLR1800-7
014159-DFLR1800-7
Diodes, Rectifiers - Single - DFLR1800-7 014159-DFLR1800-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014159-DFLR1800-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014159-DFLR1800-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - DFLR1800-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DFLR1800-7
Single Diodes DFLR1800-7
DIODE GP 800V 1A POWERDI123

DIODE GP 800V 1A POWERDI123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
DFLR1800-7
Rectifiers DFLR1800-7
Rectifiers 1.0 Glass Passivated 800V Rectifer

Rectifiers 1.0 Glass Passivated 800V Rectifer

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DFLR1800-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLR1800-7
Discrete Semiconductor Products - Diodes - Rectifiers DFLR1800-7
DIODE GP 800V 1A POWERDI123

DIODE GP 800V 1A POWERDI123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-DFLR1800-7 014159-DFLR1800-7 DFLR1800-7 DFLR1800-7 DFLR1800-7
Product Name 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - DFLR1800-7 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI-123
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data