Win Source Part Number: 980507-DFLR1600Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-DFLR1600Q-7TR
Base Product Number: DFLR1600
DIODE STD 600V 1A POWERDI123
DIODE GP 600V 1A POWERDI123
DIODE STD 600V 1A POWERDI123
DIODE GP 600V 1A POWERDI123 Product overview: DFLR1600Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLR1600Q-7 can be used for catalog matching and distributor lookup.
DIODE GP 600V 1A POWERDI123
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, GREEN, PLASTIC, POWERDI123, 2 PIN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 980507-DFLR1600Q-7 | 31-DFLR1600Q-7DKR-ND | 280-DFLR1600Q-7 | DFLR1600Q-7 | DFLR1600Q-7 | 233-DFLR1600Q-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, GREEN, PLASTIC, POWERDI123, 2 PIN |
| Configuration | Single | |||||
| Package | POWERDI®123 | Tape & Reel (TR) | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0030 mA | 0.0030 mA |