DIODE GP 600V 1A POWERDI123 Product overview: DFLR1600-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLR1600-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 040054-DFLR1600-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 3μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Standard 600V 1A Surface Mount PowerDI™ 123
Diode Standard 600V 1A Surface Mount PowerDI™ 123
Diode Standard 600V 1A Surface Mount PowerDI™ 123
DIODE GP 600V 1A POWERDI123
DIODE GP 600V 1A POWERDI123
SCHOTTKY DIODE, 1A, 600V, PowerDI-123; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-DFLR1600-7 | 040054-DFLR1600-7 | DFLR1600-7DITR-ND | DFLR1600-7 | DFLR1600-7 | DFLR1600-7 | 25R4479 |
| Product Name | 600V 1A Diode and Rectifier | Diodes, Rectifiers - Single - DFLR1600-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Schottky Diode, 1A, 600V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. |
| Package | Tape & Reel (TR) | PowerDI-123 | SMD | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |