Manufacturer: Diodes Incorporated
Win Source Part Number: 014157-DFLR1200-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 3μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: DFLR1200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): RF071MM2STR; RF071MM2STF; RF071MM2S;
Introduction Date: July 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE GP 200V 1A POWERDI123 Product overview: DFLR1200-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLR1200-7 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount PowerDI™ 123
Diode Standard 200V 1A Surface Mount PowerDI™ 123
Diode Standard 200V 1A Surface Mount PowerDI™ 123
RECTIFIER STD RECOVERY POWERDI 123; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GP 200V 1A POWERDI123
1A 200V 1.1V@1A Power-DI-123 Diodes - General Purpose ROHS
DIODE GP 200V 1A POWERDI123
DIODE GEN 200V 1A POWERDI123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 014157-DFLR1200-7 | 280-DFLR1200-7 | DFLR1200DITR-ND | 25R4477 | DFLR1200-7 | DFLR1200-7 | DFLR1200-7 | DFLR1200-7 | 233-DFLR1200-7 |
| Product Name | Diodes, Rectifiers - Single - DFLR1200-7 | 200V 1A Diode and Rectifier | Single Diodes | Rectifier Std Recovery Powerdi 123; Repetitive Peak Reverse Voltage Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes | DIODE GEN 200V 1A POWERDI123 |
| Diode Type | Standard | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | 200 volts | 200 volts | 200 volts | |||||
| IR | 0.0030 mA | 0.0030 mA | 0.0030 mA | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |