Manufacturer: Diodes Incorporated
Win Source Part Number: 014156-DFLF1800-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE GP 800V 1A POWERDI123 Product overview: DFLF1800-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLF1800-7 can be used for catalog matching and distributor lookup.
DIODE GP 800V 1A POWERDI123
Diode Switching 800V 1A 2-Pin PowerDI 123 T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 014156-DFLF1800-7 | 280-DFLF1800-7 | DFLF1800-7 | DFLF1800-7 | 233-DFLF1800-7 |
| Product Name | Diodes, Rectifiers - Single - DFLF1800-7 | 800V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Switching 800V 1A 2-Pin PowerDI 123 T/R |
| Diode Type | Standard | Standard | |||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | ||
| VR | 800 volts | 800 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| trr | 500 ns | 500 ns |