DIODES Incorporated 30V 3A Diode and Rectifier DFBR030U3LP-13

Description
BRIDGE RECT 1P 30V 3A DFN4040-8 Product overview: DFBR030U3LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFBR030U3LP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1P 30V 3A DFN4040-8 Product overview: DFBR030U3LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFBR030U3LP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 3A Diode and Rectifier - 299-DFBR030U3LP-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3A Diode and Rectifier
299-DFBR030U3LP-13
30V 3A Diode and Rectifier 299-DFBR030U3LP-13
BRIDGE RECT 1P 30V 3A DFN4040-8 Product overview: DFBR030U3LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFBR030U3LP-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 30V 3A DFN4040-8 Product overview: DFBR030U3LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFBR030U3LP-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - DFBR030U3LP-13 - 102367-DFBR030U3LP-13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DFBR030U3LP-13
102367-DFBR030U3LP-13
Bridge Rectifiers - DFBR030U3LP-13 102367-DFBR030U3LP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 102367-DFBR030U3LP-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 370mV @ 1A Current - Reverse Leakage @ Vr: 10μA @ 800V Voltage - Peak Reverse (Max): 30V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN4040-8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102367-DFBR030U3LP-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 30V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN4040-8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DFBR030U3LP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DFBR030U3LP-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DFBR030U3LP-13
BRIDGE RECT 1P 30V 3A DFN4040-8

BRIDGE RECT 1P 30V 3A DFN4040-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-DFBR030U3LP-13 102367-DFBR030U3LP-13 DFBR030U3LP-13
Product Name 30V 3A Diode and Rectifier Bridge Rectifiers - DFBR030U3LP-13 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data