DIODES Incorporated Discrete Semiconductor Products DF08M

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014126-DF08M Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-EDIP (0.300", 7.62mm) Manufacturer Device Package: DFM Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 1A Alternative Parts (Cross-Reference): DB107; DF08M-T; DF08M-T-F; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014126-DF08M Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-EDIP (0.300", 7.62mm) Manufacturer Device Package: DFM Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 1A Alternative Parts (Cross-Reference): DB107; DF08M-T; DF08M-T-F; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 014126-DF08M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
014126-DF08M
Discrete Semiconductor Products 014126-DF08M
Manufacturer: Diodes Incorporated Win Source Part Number: 014126-DF08M Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-EDIP (0.300", 7.62mm) Manufacturer Device Package: DFM Diode Type: Single Phase Voltage - Peak Reverse (Max): 800V Current - DC Forward (If) (Max): 1A Alternative Parts (Cross-Reference): DB107; DF08M-T; DF08M-T-F; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014126-DF08M
Category: Discrete Semiconductor Products
Family: Diodes - Bridge Rectifiers
Packaging: Tube
Mounting Style: Through Hole
Package: 4-EDIP (0.300", 7.62mm)
Manufacturer Device Package: DFM
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800V
Current - DC Forward (If) (Max): 1A
Alternative Parts (Cross-Reference): DB107; DF08M-T; DF08M-T-F;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 014126-DF08M
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data