DIODES Incorporated Discrete Semiconductor Products DF01M

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014116-DF01M Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-EDIP (0.300", 7.62mm) Manufacturer Device Package: DFM Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014116-DF01M Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-EDIP (0.300", 7.62mm) Manufacturer Device Package: DFM Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 014116-DF01M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
014116-DF01M
Discrete Semiconductor Products 014116-DF01M
Manufacturer: Diodes Incorporated Win Source Part Number: 014116-DF01M Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-EDIP (0.300", 7.62mm) Manufacturer Device Package: DFM Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control

Manufacturer: Diodes Incorporated
Win Source Part Number: 014116-DF01M
Category: Discrete Semiconductor Products
Family: Diodes - Bridge Rectifiers
Packaging: Tube
Mounting Style: Through Hole
Package: 4-EDIP (0.300", 7.62mm)
Manufacturer Device Package: DFM
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100V
Current - DC Forward (If) (Max): 1A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 014116-DF01M
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data