Manufacturer: Diodes Incorporated
Win Source Part Number: 714060-DESD5V0V1BCSP
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power - Peak Pulse: 20W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: X2-DSN0603-2
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 5.3V
Voltage - Clamping (Maximum) at Ipp: 12.8V
Capacitance at Frequency: 6pF at 1MHz
TVS DIODE 5VWM 12.8VC DSN0603-2 Product overview: DESD5V0V1BCSP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0V1BCSP-7 can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors General Protection PP
TVS DIODE 5VWM 12.8VC DSN0603-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 714060-DESD5V0V1BCSP-7 | 144-DESD5V0V1BCSP-7 | DESD5V0V1BCSP-7 | DESD5V0V1BCSP-7 |
| Product Name | TVS - TVS - Diodes - DESD5V0V1BCSP-7 | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 20 watts | 20 watts | 20 watts | |
| VC | 12.8 volts | 12.8 volts | ||
| VBR | 5.3 volts | 5.3 volts | ||
| CT | 6 pF |