Diode TVS Single Bi-Directional 3.3V 35W 2-Pin X1-DFN1006 T/R Product overview: DESD3V3S1BL-7B-71 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 35W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 35W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD3V3S1BL-7B-7
Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055319-DESD3V3S1BL-
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DESD3V3S1BL-7B-71 | 1055319-DESD3V3S1BL-7B-71 |
| Product Name | 3.3V 35W TVS Protection Diode | TVS - TVS - Diodes - DESD3V3S1BL-7B-71 |
| Configuration | Single | Single |