DIODES Incorporated Connectors,Interconnects DESD3V3L2BTQ-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 25V Power - Peak Pulse: 500W Applications: Motor Control Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 25V Power - Peak Pulse: 500W Applications: Motor Control Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 25V Power - Peak Pulse: 500W Applications: Motor Control Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 25V
Power - Peak Pulse: 500W
Applications: Motor Control
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details