DIODES Incorporated Clamping Voltage Vc Max Diodes Inc. DESD32VS2SO-7.

Description
Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: No
Datasheet
Description
Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Diodes Inc. - 60AC8722 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Diodes Inc.
60AC8722
Clamping Voltage Vc Max Diodes Inc. 60AC8722
Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: No

Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8722
Product Name Clamping Voltage Vc Max Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: ESAF92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.6000 mA
View Details