The product is a low capacitance bidirectional TVS diode series designed to provide electrostatic discharge (ESD) protection for sensitive electronic components. It features a reverse standoff voltage range from 3.3V to 24V, with a breakdown voltage ranging from 3.75V to 25V. The maximum peak pulse current capability is between 3A and 23A, depending on the specific part number, and the clamping voltage at peak pulse current varies from 10V to 38V. These devices are compliant with the IEC 61000-4-2 standard for ESD protection, offering ±30kV protection for both air and contact discharge. The low channel input capacitance, ranging from 11pF to 56pF, makes them suitable for high-speed applications, including USB modules, HDMI ports, and low-voltage differential signaling (LVDS). The diodes are packaged in a compact SOD323 form factor, are lead-free, and fully compliant with RoHS directives. They are also AEC-Q101 qualified, making them suitable for automotive applications. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.
Category: Connectors,Interconn
Manufacturer: AMIS
Part Status: Obsolete
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Motor Control
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Requires Holder |