DIODES Incorporated Diodes - Zener - Single - DDZ9V1C-7 DDZ9V1C-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000593-DDZ9V1C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 9.07V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000593-DDZ9V1C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 9.07V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ9V1C-7 - 000593-DDZ9V1C-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9V1C-7
000593-DDZ9V1C-7
Diodes - Zener - Single - DDZ9V1C-7 000593-DDZ9V1C-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000593-DDZ9V1C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 9.07V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 000593-DDZ9V1C-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 9.07V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - DDZ9V1CDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9V1CDIDKR-ND
Single Zener Diodes DDZ9V1CDIDKR-ND
Zener Diode 9.07V 500mW ±3% Surface Mount SOD-123

Zener Diode 9.07V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9V1CDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9V1CDICT-ND
Single Zener Diodes DDZ9V1CDICT-ND
Zener Diode 9.07V 500mW ±3% Surface Mount SOD-123

Zener Diode 9.07V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9V1CDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9V1CDITR-ND
Single Zener Diodes DDZ9V1CDITR-ND
Zener Diode 9.07V 500mW ±3% Surface Mount SOD-123

Zener Diode 9.07V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
9.07V 500MW Zener Diode
287-DDZ9V1C-7
9.07V 500MW Zener Diode 287-DDZ9V1C-7
DIODE ZENER 9.07V 500MW SOD123 Product overview: DDZ9V1C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.07V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.07V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1C-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.07V 500MW SOD123 Product overview: DDZ9V1C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.07V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.07V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1C-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9V1C-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9V1C-7
Discrete Semiconductor Products - Diodes - Zener DDZ9V1C-7
DIODE ZENER 9.07V 500MW SOD123

DIODE ZENER 9.07V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ9V1C-7
Zener Diodes DDZ9V1C-7
Zener Diodes 500MW 9.1V LF

Zener Diodes 500MW 9.1V LF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 000593-DDZ9V1C-7 DDZ9V1CDIDKR-ND 287-DDZ9V1C-7 DDZ9V1C-7 DDZ9V1C-7
Product Name Diodes - Zener - Single - DDZ9V1C-7 Single Zener Diodes 9.07V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 9.07 volts 9.1 volts 9.07 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data