DIODES Incorporated 8.79V 500MW Zener Diode DDZ9V1BSF-7

Description
DIODE ZENER 8.79V 500MW SOD323F Product overview: DDZ9V1BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.79V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.79V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.79V 500MW SOD323F Product overview: DDZ9V1BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.79V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.79V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.79V 500MW Zener Diode - 287-DDZ9V1BSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.79V 500MW Zener Diode
287-DDZ9V1BSF-7
8.79V 500MW Zener Diode 287-DDZ9V1BSF-7
DIODE ZENER 8.79V 500MW SOD323F Product overview: DDZ9V1BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.79V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.79V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1BSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.79V 500MW SOD323F Product overview: DDZ9V1BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.79V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.79V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1BSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ9V1BSF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9V1BSF-7TR-ND
Single Zener Diodes 31-DDZ9V1BSF-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9V1BSF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9V1BSF-7DKR-ND
Single Zener Diodes 31-DDZ9V1BSF-7DKR-ND
DIODE ZENER 8.79V 500MW SOD323F

DIODE ZENER 8.79V 500MW SOD323F

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9V1BSF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9V1BSF-7CT-ND
Single Zener Diodes 31-DDZ9V1BSF-7CT-ND
DIODE ZENER 8.79V 500MW SOD323F

DIODE ZENER 8.79V 500MW SOD323F

Buy Now Datasheet
Diodes - Zener - Single - DDZ9V1BSF-7 - 000592-DDZ9V1BSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9V1BSF-7
000592-DDZ9V1BSF-7
Diodes - Zener - Single - DDZ9V1BSF-7 000592-DDZ9V1BSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000592-DDZ9V1BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 8.14V Voltage - Zener (Nom) (Vz): 8.79V Impedance (Max) (Zzt): 30 Ohm Family Name: DDZ9V1BSF Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZX84J-C9V1,135; BZT52C9V1S; BZT52C9V1S R9G; Introduction Date: May 25, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000592-DDZ9V1BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 8.14V
Voltage - Zener (Nom) (Vz): 8.79V
Impedance (Max) (Zzt): 30 Ohm
Family Name: DDZ9V1BSF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZX84J-C9V1,135; BZT52C9V1S; BZT52C9V1S R9G;
Introduction Date: May 25, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9V1BSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9V1BSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ9V1BSF-7
DIODE ZENER 8.79V 500MW SOD323F

DIODE ZENER 8.79V 500MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9V1BSF-7 31-DDZ9V1BSF-7TR-ND 000592-DDZ9V1BSF-7 DDZ9V1BSF-7
Product Name 8.79V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ9V1BSF-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 9.1 volts 8.79 volts 8.79 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data