DIODE ZENER 9.1V 470MW SOD123
Zener Diode 9.1V 500mW ±2.5% Surface Mount SOD-123
DIODE ZENER 9.1V 470MW SOD123
DIODE ZENER 9.1V 500MW SOD123 Product overview: DDZ9V1BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1BQ-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 9.1V 500MW SOD123
DIODE ZENER 9.1V 500MW SOD123
Zener Diodes Tight Tolerance Zen
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ9V1BQ-7CT-ND | 287-DDZ9V1BQ-7 | 233-DDZ9V1BQ-7 | DDZ9V1BQ-7 | DDZ9V1BQ-7 | DDZ9V1BQ-7 |
| Product Name | Single Zener Diodes | 9.1V 500MW Zener Diode | DIODE ZENER SOD123 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 8.8 volts | 9.1 volts | 9.1 volts | 9.1 volts |