DIODES Incorporated Single Zener Diodes DDZ9V1ASF-7

Description
Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9V1ASF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9V1ASF-7DITR-ND
Single Zener Diodes DDZ9V1ASF-7DITR-ND
Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F

Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ9V1ASF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9V1ASF-7DIDKR-ND
Single Zener Diodes DDZ9V1ASF-7DIDKR-ND
Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F

Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ9V1ASF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9V1ASF-7DICT-ND
Single Zener Diodes DDZ9V1ASF-7DICT-ND
Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F

Zener Diode 8.51V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - DDZ9V1ASF-7 - 1032811-DDZ9V1ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9V1ASF-7
1032811-DDZ9V1ASF-7
Diodes - Zener - Single - DDZ9V1ASF-7 1032811-DDZ9V1ASF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032811-DDZ9V1ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 7.88V Voltage - Zener (Nom) (Vz): 8.51V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032811-DDZ9V1ASF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 7.88V
Voltage - Zener (Nom) (Vz): 8.51V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8.51V 500MW Zener Diode - 287-DDZ9V1ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.51V 500MW Zener Diode
287-DDZ9V1ASF-7
8.51V 500MW Zener Diode 287-DDZ9V1ASF-7
DIODE ZENER 8.51V 500MW SOD323F Product overview: DDZ9V1ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1ASF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.51V 500MW SOD323F Product overview: DDZ9V1ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9V1ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ9V1ASF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9V1ASF-7
Single Zener Diodes DDZ9V1ASF-7
DIODE ZENER 8.51V 500MW SOD323F

DIODE ZENER 8.51V 500MW SOD323F

Supplier's Site Datasheet
DIODE ZENER 8.51V 500MW SOD323F - 233-DDZ9V1ASF-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 8.51V 500MW SOD323F
233-DDZ9V1ASF-7
DIODE ZENER 8.51V 500MW SOD323F 233-DDZ9V1ASF-7
DIODE ZENER 8.51V 500MW SOD323F

DIODE ZENER 8.51V 500MW SOD323F

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DDZ9V1ASF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9V1ASF-7
Discrete Semiconductor Products - Diodes - Zener DDZ9V1ASF-7
DIODE ZENER 8.51V 500MW SOD323F

DIODE ZENER 8.51V 500MW SOD323F

Supplier's Site
Diodes >> Zener Diodes - DDZ9V1ASF-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
DDZ9V1ASF-7
Diodes >> Zener Diodes DDZ9V1ASF-7
±3% Single 500mW 8.51V SOD-323F Zener Diodes ROHS

±3% Single 500mW 8.51V SOD-323F Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9V1ASF-7
Zener Diodes DDZ9V1ASF-7
Zener Diodes 0.5W Precision Zener 500mW 0.9V Vf

Zener Diodes 0.5W Precision Zener 500mW 0.9V Vf

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9V1ASF-7DITR-ND 1032811-DDZ9V1ASF-7 287-DDZ9V1ASF-7 DDZ9V1ASF-7 233-DDZ9V1ASF-7 DDZ9V1ASF-7 DDZ9V1ASF-7 DDZ9V1ASF-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ9V1ASF-7 8.51V 500MW Zener Diode Single Zener Diodes DIODE ZENER 8.51V 500MW SOD323F Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323 SOD-323; SOD-323F-2
VZ 8.51 volts 8.51 volts 8.51 volts 8.51 volts 8.51 volts 8.51 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data