DIODES Incorporated Single Zener Diodes DDZ9717S-7

Description
Zener Diode 43V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 43V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9717S-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9717S-7-ND
Single Zener Diodes DDZ9717S-7-ND
Zener Diode 43V 200mW ±5% Surface Mount SOD-323

Zener Diode 43V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - DDZ9717S-7 - 014082-DDZ9717S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9717S-7
014082-DDZ9717S-7
Diodes - Zener - Single - DDZ9717S-7 014082-DDZ9717S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014082-DDZ9717S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 32.6V Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014082-DDZ9717S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 32.6V
Voltage - Zener (Nom) (Vz): 43V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
43V 200MW Zener Diode - 287-DDZ9717S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 200MW Zener Diode
287-DDZ9717S-7
43V 200MW Zener Diode 287-DDZ9717S-7
DIODE ZENER 43V 200MW SOD323 Product overview: DDZ9717S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9717S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 200MW SOD323 Product overview: DDZ9717S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9717S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9717S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9717S-7
Discrete Semiconductor Products - Diodes - Zener DDZ9717S-7
DIODE ZENER 43V 200MW SOD323

DIODE ZENER 43V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ9717S-7
Zener Diodes DDZ9717S-7
Zener Diodes 200MW 43V

Zener Diodes 200MW 43V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9717S-7-ND 014082-DDZ9717S-7 287-DDZ9717S-7 DDZ9717S-7 DDZ9717S-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ9717S-7 43V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2
VZ 43 volts 43 volts 43 volts
Unlock Full Specs
to access all available technical data