Manufacturer: Diodes Incorporated
Win Source Part Number: 868310-DDZ9716S-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 39 V 200 mW ±5% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Family Name: DDZ9716
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: -DDZ9716S-7DIDKR, DDZ9716S-7-ND, DDZ9716S-7DIDKR, DDZ9716S-7DICT, -DDZ9716S-7DICT, DDZ9716S-7DITR, -DDZ9716S-7DITR
DIODE ZENER 39V 200MW SOD323 Product overview: DDZ9716S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9716S-7 can be used for catalog matching and distributor lookup.
Zener Diode 39V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 39V 200MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 868310-DDZ9716S-7 | 287-DDZ9716S-7 | DDZ9716S-7DITR-ND | DDZ9716S-7 | DDZ9716S-7 |
| Product Name | Diodes - Zener - Single - DDZ9716S-7 | 39V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 39 volts | 39 volts |