DIODE ZENER 36V 200MW SOD323
Zener Diode 36V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 36V 200MW SOD323
DIODE ZENER 36V 200MW SOD323 Product overview: DDZ9715S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9715S-7 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products
Packaging: Tape and Reel
Operating Temperature Range: -65°C ~ 150°C (TJ)
Tolerance: ±5%
DIODE ZENER 36V 200MW SOD323
DIODE ZENER 36V 200MW SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ9715S-7CT-ND | 287-DDZ9715S-7 | DDZ9715S-7 | DDZ9715S-7 | DDZ9715S-7 | |
| Product Name | Single Zener Diodes | 36V 200MW Zener Diode | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 36 volts | 36 volts | 36 volts |