DIODES Incorporated 33V 200MW Zener Diode DDZ9714S-7

Description
DIODE ZENER 33V 200MW SOD323 Product overview: DDZ9714S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9714S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 200MW SOD323 Product overview: DDZ9714S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9714S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 200MW Zener Diode - 287-DDZ9714S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 200MW Zener Diode
287-DDZ9714S-7
33V 200MW Zener Diode 287-DDZ9714S-7
DIODE ZENER 33V 200MW SOD323 Product overview: DDZ9714S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9714S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 200MW SOD323 Product overview: DDZ9714S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9714S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ9714S-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9714S-7CT-ND
Single Zener Diodes 31-DDZ9714S-7CT-ND
DIODE ZENER 33V 200MW SOD323

DIODE ZENER 33V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9714S-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9714S-7DKR-ND
Single Zener Diodes 31-DDZ9714S-7DKR-ND
DIODE ZENER 33V 200MW SOD323

DIODE ZENER 33V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9714S-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9714S-7TR-ND
Single Zener Diodes 31-DDZ9714S-7TR-ND
Zener Diode 33V 200mW ±5% Surface Mount SOD-323

Zener Diode 33V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1055289-DDZ9714S-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1055289-DDZ9714S-7
Discrete Semiconductor Products - Diodes - Zener - Single 1055289-DDZ9714S-7
Win Source Part Number: 1055289-DDZ9714S-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 25 V Voltage - Zener (Nom) (Vz): 33 V Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MM3Z33VC; MM5Z33V; MM5Z33VT1; BZX384C36-E3-08; BZX384C39-E3-08; BZX384C27-E3-08DDZ97 14S7; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Base Product Number: DDZ9714

Win Source Part Number: 1055289-DDZ9714S-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 25 V
Voltage - Zener (Nom) (Vz): 33 V
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MM3Z33VC; MM5Z33V; MM5Z33VT1; BZX384C36-E3-08; BZX384C39-E3-08; BZX384C27-E3-08DDZ9714S7;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DDZ9714

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9714S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9714S-7
Discrete Semiconductor Products - Diodes - Zener DDZ9714S-7
DIODE ZENER 33V 200MW SOD323

DIODE ZENER 33V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9714S-7 31-DDZ9714S-7CT-ND 1055289-DDZ9714S-7 DDZ9714S-7
Product Name 33V 200MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52-B43X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers