DIODES Incorporated Single Zener Diodes DDZ9714-7

Description
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 33V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9714-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9714-7DICT-ND
Single Zener Diodes DDZ9714-7DICT-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9714-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9714-7DIDKR-ND
Single Zener Diodes DDZ9714-7DIDKR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9714-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9714-7DITR-ND
Single Zener Diodes DDZ9714-7DITR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
33V 500MW Zener Diode
287-DDZ9714-7
33V 500MW Zener Diode 287-DDZ9714-7
DIODE ZENER 33V 500MW SOD123 Product overview: DDZ9714-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9714-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 500MW SOD123 Product overview: DDZ9714-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9714-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ9714-7 - 000587-DDZ9714-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9714-7
000587-DDZ9714-7
Diodes - Zener - Single - DDZ9714-7 000587-DDZ9714-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000587-DDZ9714-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 25V Voltage - Zener (Nom) (Vz): 33V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000587-DDZ9714-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9714-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9714-7
Discrete Semiconductor Products - Diodes - Zener DDZ9714-7
DIODE ZENER 33V 500MW SOD123

DIODE ZENER 33V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ9714-7
Zener Diodes DDZ9714-7
Zener Diodes 500MW 33V

Zener Diodes 500MW 33V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9714-7DICT-ND 287-DDZ9714-7 000587-DDZ9714-7 DDZ9714-7 DDZ9714-7
Product Name Single Zener Diodes 33V 500MW Zener Diode Diodes - Zener - Single - DDZ9714-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data