Win Source Part Number: 1055288-DDZ9713S-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 22.8 V
Voltage - Zener (Nom) (Vz): 30 V
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DDZ9709S-7; MMSZ5256BS-7-F; MMSZ5251BS-7-F; BZX384C36-E3-08; BZX384C39-E3-08; BZX384C22-E3-18DDZ97
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: DDZ9713S-7DICT,-DDZ9
Base Product Number: DDZ9713
DIODE ZENER 30V 200MW SOD323 Product overview: DDZ9713S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9713S-7 can be used for catalog matching and distributor lookup.
Zener Diode 30V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 30V 200MW SOD323
DIODE ZENER 30V 200MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1055288-DDZ9713S-7 | 287-DDZ9713S-7 | DDZ9713S-7DITR-ND | DDZ9713S-7 | DDZ9713S-7 | DDZ9713S-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 30V 200MW Zener Diode | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||
| IR | 0.0500 mA | 5.00E-5 mA | 50 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |