DIODES Incorporated Diodes - Zener - Single - DDZ9713-7 DDZ9713-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000585-DDZ9713-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000585-DDZ9713-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ9713-7 - 000585-DDZ9713-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9713-7
000585-DDZ9713-7
Diodes - Zener - Single - DDZ9713-7 000585-DDZ9713-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000585-DDZ9713-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000585-DDZ9713-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 500MW Zener Diode
287-DDZ9713-7
30V 500MW Zener Diode 287-DDZ9713-7
DIODE ZENER 30V 500MW SOD123 Product overview: DDZ9713-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9713-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW SOD123 Product overview: DDZ9713-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9713-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ9713-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9713-7DITR-ND
Single Zener Diodes DDZ9713-7DITR-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9713-7
Zener Diodes DDZ9713-7
Zener Diodes 500MW 30V

Zener Diodes 500MW 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9713-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9713-7
Discrete Semiconductor Products - Diodes - Zener DDZ9713-7
DIODE ZENER 30V 500MW SOD123

DIODE ZENER 30V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 000585-DDZ9713-7 287-DDZ9713-7 DDZ9713-7DITR-ND DDZ9713-7 DDZ9713-7
Product Name Diodes - Zener - Single - DDZ9713-7 30V 500MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
VZ 30 volts 30 volts 30 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data