DIODES Incorporated Single Zener Diodes DDZ9711T-7

Description
Zener Diode 27V 150mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 27V 150mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9711T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9711T-7DITR-ND
Single Zener Diodes DDZ9711T-7DITR-ND
Zener Diode 27V 150mW ±5% Surface Mount SOD-523

Zener Diode 27V 150mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - DDZ9711T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9711T-7DIDKR-ND
Single Zener Diodes DDZ9711T-7DIDKR-ND
Zener Diode 27V 150mW ±5% Surface Mount SOD-523

Zener Diode 27V 150mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - DDZ9711T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9711T-7DICT-ND
Single Zener Diodes DDZ9711T-7DICT-ND
Zener Diode 27V 150mW ±5% Surface Mount SOD-523

Zener Diode 27V 150mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - DDZ9711T-7 - 000583-DDZ9711T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9711T-7
000583-DDZ9711T-7
Diodes - Zener - Single - DDZ9711T-7 000583-DDZ9711T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000583-DDZ9711T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 20.4V Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000583-DDZ9711T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 20.4V
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
27V 150MW Zener Diode - 287-DDZ9711T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 150MW Zener Diode
287-DDZ9711T-7
27V 150MW Zener Diode 287-DDZ9711T-7
DIODE ZENER 27V 150MW SOD523 Product overview: DDZ9711T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9711T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 150MW SOD523 Product overview: DDZ9711T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9711T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9711T-7
Zener Diodes DDZ9711T-7
Zener Diodes 150MW 27V

Zener Diodes 150MW 27V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9711T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9711T-7
Discrete Semiconductor Products - Diodes - Zener DDZ9711T-7
DIODE ZENER 27V 150MW SOD523

DIODE ZENER 27V 150MW SOD523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9711T-7DITR-ND 000583-DDZ9711T-7 287-DDZ9711T-7 DDZ9711T-7 DDZ9711T-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ9711T-7 27V 150MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523
VZ 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data