DIODES Incorporated Single Zener Diodes DDZ9708Q-7

Description
Zener Diode 22V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 22V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9708Q-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9708Q-7-ND
Single Zener Diodes DDZ9708Q-7-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381871-DDZ9708Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381871-DDZ9708Q-7
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381871-DDZ9708Q-7
Win Source Part Number: 1381871-DDZ9708Q-7 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 pcs Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Base Product Number: DDZ9708 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381871-DDZ9708Q-7
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DDZ9708
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
22V 500MW Zener Diode
287-DDZ9708Q-7
22V 500MW Zener Diode 287-DDZ9708Q-7
DIODE ZENER 22V 500MW SOD123 Product overview: DDZ9708Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9708Q-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 500MW SOD123 Product overview: DDZ9708Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9708Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9708Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9708Q-7
Discrete Semiconductor Products - Diodes - Zener DDZ9708Q-7
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ9708Q-7
Zener Diodes DDZ9708Q-7
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9708Q-7-ND 1381871-DDZ9708Q-7 287-DDZ9708Q-7 DDZ9708Q-7 DDZ9708Q-7
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 22V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-123 Tape & Reel (TR) SOD-123; SOD-123
VZ 22 volts 22 volts 22 volts
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C33,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details