DIODES Incorporated 20V 500MW Zener Diode DDZ9707Q-7

Description
DIODE ZENER 20V 500MW SOD123 Product overview: DDZ9707Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9707Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 500MW SOD123 Product overview: DDZ9707Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9707Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 500MW Zener Diode
287-DDZ9707Q-7
20V 500MW Zener Diode 287-DDZ9707Q-7
DIODE ZENER 20V 500MW SOD123 Product overview: DDZ9707Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9707Q-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 500MW SOD123 Product overview: DDZ9707Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9707Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ9707Q-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9707Q-7-ND
Single Zener Diodes DDZ9707Q-7-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ9707Q-7 - 800754-DDZ9707Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9707Q-7
800754-DDZ9707Q-7
Diodes - Zener - Single - DDZ9707Q-7 800754-DDZ9707Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800754-DDZ9707Q-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 20V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 15.2V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800754-DDZ9707Q-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 20V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 15.2V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
DDZ9707Q-7
Zener Diodes DDZ9707Q-7
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9707Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9707Q-7
Discrete Semiconductor Products - Diodes - Zener DDZ9707Q-7
DIODE ZENER 20V 500MW SOD123

DIODE ZENER 20V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9707Q-7 DDZ9707Q-7-ND 800754-DDZ9707Q-7 DDZ9707Q-7 DDZ9707Q-7
Product Name 20V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ9707Q-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4746A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details