DIODE ZENER 18V 500MW SOD123 Product overview: DDZ9705Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9705Q-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 500MW SOD123
DIODE ZENER 18V 500MW SOD123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 801308-DDZ9705Q-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 18V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 13.6V
DIODE ZENER 18V 500MW SOD123
DIODE ZENER 18V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ9705Q-7 | 31-DDZ9705Q-7DKR-ND | 801308-DDZ9705Q-7 | DDZ9705Q-7 | DDZ9705Q-7 | DDZ9705Q-7 |
| Product Name | 18V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - DDZ9705Q-7 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | ||
| PD | 500 milliwatts |